Manufacturer: Msystems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225738-MD2202-D128
Memory Size: 122.1 MB
Number of Pins: 32
Categories: Custom Parts
Case / Package: DIP
Alternative Parts (Cross-Reference): MD2202D128;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225738-MD2202-D128 |
| Product Name | Custom Parts - Custom Parts (J - M) - MD2202-D128 |