Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-10#PBF 122351-LT1993CUD-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122351-LT1993CUD-10# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 100mA Channel Output Current: 45mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122351-LT1993CUD-10# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 100mA Channel Output Current: 45mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-10#PBF - 122351-LT1993CUD-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-10#PBF
122351-LT1993CUD-10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-10#PBF 122351-LT1993CUD-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 122351-LT1993CUD-10# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Amplifier Type: Differential Slew Rate: 1100 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 100mA Channel Output Current: 45mA

Manufacturer: Linear Technology
Win Source Part Number: 122351-LT1993CUD-10#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 700MHz
Amplifier Type: Differential
Slew Rate: 1100 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN-EP (3x3)
Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V
Operating Supply Current: 100mA
Channel Output Current: 45mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 122351-LT1993CUD-10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-10#PBF
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
IBIAS 5 µA
Slew Rate 1100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TRPBF - 096926-LT1361CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCS8#PBF - 072275-LT1466LCS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0700 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787IS8#TRPBF - 1058731-LT1787IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792IN8#PBF - 1058770-LT1792IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details