Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS5#TRPBF 122341-LT1812IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122341-LT1812IS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 750 V/μs Current - Input Bias: 900nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 100MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122341-LT1812IS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 750 V/μs Current - Input Bias: 900nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS5#TRPBF - 122341-LT1812IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS5#TRPBF
122341-LT1812IS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS5#TRPBF 122341-LT1812IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122341-LT1812IS5#TRP BF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 750 V/μs Current - Input Bias: 900nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V Operating Supply Current: 3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 100MHz

Manufacturer: Linear Technology
Win Source Part Number: 122341-LT1812IS5#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 750 V/μs
Current - Input Bias: 900nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Operating Supply Current: 3mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 100MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 122341-LT1812IS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812IS5#TRPBF
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
IBIAS 0.9000 µA
GBW 100 MHz
Unlock Full Specs
to access all available technical data