Win Source Electronics Integrated Circuits (ICs) - Logic - Multivibrators 1223041-SP8782BMPTC

Description
Win Source Part Number: 1223041-SP8782BMPTC Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: * Package: Bulk Standard Package: 1,220 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Zarlink Other Names: ZARZARSP8782BMPTC,21 56-SP8782BMPTC RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1223041-SP8782BMPTC Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: * Package: Bulk Standard Package: 1,220 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Zarlink Other Names: ZARZARSP8782BMPTC,21 56-SP8782BMPTC RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 1223041-SP8782BMPTC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1223041-SP8782BMPTC
Integrated Circuits (ICs) - Logic - Multivibrators 1223041-SP8782BMPTC
Win Source Part Number: 1223041-SP8782BMPTC Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: * Package: Bulk Standard Package: 1,220 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Zarlink Other Names: ZARZARSP8782BMPTC,21 56-SP8782BMPTC RoHS Status: RoHS non-compliant

Win Source Part Number: 1223041-SP8782BMPTC
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: *
Package: Bulk
Standard Package: 1,220
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Zarlink
Other Names: ZARZARSP8782BMPTC,2156-SP8782BMPTC
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1223041-SP8782BMPTC
Product Name Integrated Circuits (ICs) - Logic - Multivibrators
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - LTC6993CS6-4#TRMPBF - 784491-LTC6993CS6-4#TRMPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993IS6-1#TRMPBF - 98028-LTC6993IS6-1#TRMPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Package Type Other; TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-1#TRPBF - 784489-LTC6993CS6-1#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Multivibrators - LTC6993CS6-2#TRPBF - 1064224-LTC6993CS6-2#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.25 V ~ 5.5 V
Package Type Other; TSOT-23-6
Operating Temperature 0 to 70 C (32 to 158 F)
View Details