Manufacturer: Linear Technology
Win Source Part Number: 122239-LT1175CQ-5#PB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.5V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable
Output Current: 500mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Case / Package: 5-DDPAK
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 80μA
PSRR: 60db to 15dB (1kHz to 100kHz)
Protection Operating Temperature: 0°C to 125°C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 122239-LT1175CQ-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1175CQ-5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Fixed; Fixed |
| Package Type | DPAK; Other; 5-DDPAK |
| Life Cycle Stage | Maturity; Active |