Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8-3.3#TRPBF 122189-LT1129IS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122189-LT1129IS8-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122189-LT1129IS8-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8-3.3#TRPBF - 122189-LT1129IS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8-3.3#TRPBF
122189-LT1129IS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8-3.3#TRPBF 122189-LT1129IS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122189-LT1129IS8-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 700mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 700mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 700mA Operating Supply Current: 70μA to 90mA PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 122189-LT1129IS8-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 700mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 700mA
Operating Supply Current: 70μA to 90mA
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 122189-LT1129IS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1129IS8-3.3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.5#TRPBF - 1058622-LT1761IS5-2.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM/TR - 072190-LT1085CM/TR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5TRPBF - 072301-LT1585ACM-1.5TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8#TRPBF - 020348-LT1962EMS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details