Manufacturer: Astec America, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221859-IBC28AQW4812
Length: 58.42 mm
Height: 10.16 mm
Isolation Voltage: 2.25 kV
Number of Outputs: 1
Voltage - Output 1: 12 V
Output Power: 336 W
Width: 36.83 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Current - Output 1: 28 A
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1221859-IBC28AQW4812-RAJ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - IBC28AQW4812-RAJ |
| Package Type | Other; Module |