Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#PBF 122184-LTC1753CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122184-LTC1753CG#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122184-LTC1753CG#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#PBF - 122184-LTC1753CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#PBF
122184-LTC1753CG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#PBF 122184-LTC1753CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 122184-LTC1753CG#PBF Packaging: Tube/Rail Applications: Controller, Intel Pentium III Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 122184-LTC1753CG#PBF
Packaging: Tube/Rail
Applications: Controller, Intel Pentium III
Mounting: SMD (SMT)
Voltage - Input: 5V
Number of Outputs: 1
Output Voltage: 1.3 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 122184-LTC1753CG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#PBF
Package Type SSOP; Other; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#PBF - 020400-LT3479EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-2.5#TRMPBF - 002762-LT3060EDC-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3845EN#PBF - 072397-LT3845EN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type DIP; Other; 16-PDIP
View Details