Win Source Part Number: 1221408-PAL22V10-7PC
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Package: Bulk
Standard Package: 1
Voltage - Input: 4.75V ~ 5.25V
Programmable Type: PAL
Number of Macrocells: 132
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Alternative Parts (Cross-Reference): PAL 22V107PC; PAL22V107PC;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Vantis
Other Names: 2156-PAL22V10-7PC,VA
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Programmable Logic Devices (PLD) |
| Product Number | 1221408-PAL22V10-7PC |
| Product Name | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| Supply Voltage | Other; 4.75V ~ 5.25V |