Win Source Electronics Memory - RAM - EDI88512CA-25B32I 1220630-EDI88512CA-25B32I

Description
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220630-EDI88512CA-2 5B32I Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 4 Mb Number of Pins: 32 Categories: RAM Alternative Parts (Cross-Reference): EDI88512CA25B32I; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220630-EDI88512CA-2 5B32I Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 4 Mb Number of Pins: 32 Categories: RAM Alternative Parts (Cross-Reference): EDI88512CA25B32I; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - EDI88512CA-25B32I - 1220630-EDI88512CA-25B32I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - EDI88512CA-25B32I
1220630-EDI88512CA-25B32I
Memory - RAM - EDI88512CA-25B32I 1220630-EDI88512CA-25B32I
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220630-EDI88512CA-2 5B32I Packaging: Bulk Number of Ports: 1 Operating Supply Voltage: 5 V Density: 4 Mb Number of Pins: 32 Categories: RAM Alternative Parts (Cross-Reference): EDI88512CA25B32I; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 19 b

Manufacturer: White Electronic Designs Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220630-EDI88512CA-25B32I
Packaging: Bulk
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 4 Mb
Number of Pins: 32
Categories: RAM
Alternative Parts (Cross-Reference): EDI88512CA25B32I;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 19 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1220630-EDI88512CA-25B32I
Product Name Memory - RAM - EDI88512CA-25B32I
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

IT infrastructure Memory - 1452311-EN25Q80B-104HCP - Win Source Electronics
Specs
Memory Category Flash
View Details
Memory - WF128K32N70H1C5 - 1212405-WF128K32N70H1C5 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type Module
View Details