Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AES5#TRPBF 122056-LT1931AES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122056-LT1931AES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 122056-LT1931AES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1931AES5#TRPBF is a high-performance inverting DC/DC converter designed for applications requiring low noise and compact size. It operates at fixed frequencies of 1.2MHz or 2.2MHz, allowing the use of small surface mount components. The device can generate -5V at 350mA or -12V at 150mA from a 5V input, with a wide input voltage range of 2.6V to 16V. It features very low output ripple of 1mVP-P and a low shutdown current of less than 1µA. The LT1931AES5#TRPBF is pin-for-pin compatible with the LT1611, making it suitable for easy upgrades in existing designs. The device is housed in a low-profile 5-lead ThinSOT package, making it ideal for space-constrained applications such as disk drives, digital cameras, and LCD biasing. The operating temperature range is -40°C to 85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The LT1931AES5#TRPBF is a high-performance inverting DC/DC converter designed for applications requiring low noise and compact size. It operates at fixed frequencies of 1.2MHz or 2.2MHz, allowing the use of small surface mount components. The device can generate -5V at 350mA or -12V at 150mA from a 5V input, with a wide input voltage range of 2.6V to 16V. It features very low output ripple of 1mVP-P and a low shutdown current of less than 1µA. The LT1931AES5#TRPBF is pin-for-pin compatible with the LT1611, making it suitable for easy upgrades in existing designs. The device is housed in a low-profile 5-lead ThinSOT package, making it ideal for space-constrained applications such as disk drives, digital cameras, and LCD biasing. The operating temperature range is -40°C to 85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AES5#TRPBF - 122056-LT1931AES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AES5#TRPBF
122056-LT1931AES5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AES5#TRPBF 122056-LT1931AES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122056-LT1931AES5#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Cuk Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): -1.255V Maximum Output Voltage: -34V Minimum Input Voltage: 2.45V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 122056-LT1931AES5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Cuk
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): -1.255V
Maximum Output Voltage: -34V
Minimum Input Voltage: 2.45V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 122056-LT1931AES5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931AES5#TRPBF
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data