Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CMS8#PBF 122030-LT1787CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122030-LT1787CMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 60μA Channel Output Current: 50μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122030-LT1787CMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 60μA Channel Output Current: 50μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CMS8#PBF - 122030-LT1787CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CMS8#PBF
122030-LT1787CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CMS8#PBF 122030-LT1787CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 122030-LT1787CMS8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Voltage - Input Offset: 40μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 60μA Channel Output Current: 50μA

Manufacturer: Linear Technology
Win Source Part Number: 122030-LT1787CMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 50μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 122030-LT1787CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CMS8#PBF
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620IS8#TRPBF - 1058500-LT1620IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8 - 072238-LT1223CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CMS8#TRPBF - 020289-LT1638CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details