Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#TRPBF 122023-LT1765EFE-1.8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122023-LT1765EFE-1.8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): TPS54354PWPRG4; LT1767EMS8-1.8#TR; LT1767EMS8E-1.8#TRPB F; LT1765EFE-1.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122023-LT1765EFE-1.8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): TPS54354PWPRG4; LT1767EMS8-1.8#TR; LT1767EMS8E-1.8#TRPB F; LT1765EFE-1.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#TRPBF - 122023-LT1765EFE-1.8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#TRPBF
122023-LT1765EFE-1.8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#TRPBF 122023-LT1765EFE-1.8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122023-LT1765EFE-1.8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): TPS54354PWPRG4; LT1767EMS8-1.8#TR; LT1767EMS8E-1.8#TRPB F; LT1765EFE-1.8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 122023-LT1765EFE-1.8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): TPS54354PWPRG4; LT1767EMS8-1.8#TR; LT1767EMS8E-1.8#TRPBF; LT1765EFE-1.8#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 122023-LT1765EFE-1.8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LXCUH/TR - 072590-LTC3728LXCUH/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-5#TRMPBF - 020612-LTC3803ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details