Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#TRPBF 121910-LTC1261CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121910-LTC1261CS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): -1.25V Maximum Output Voltage: -8V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121910-LTC1261CS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): -1.25V Maximum Output Voltage: -8V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#TRPBF - 121910-LTC1261CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#TRPBF
121910-LTC1261CS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#TRPBF 121910-LTC1261CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121910-LTC1261CS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): -1.25V Maximum Output Voltage: -8V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 121910-LTC1261CS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): -1.25V
Maximum Output Voltage: -8V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 121910-LTC1261CS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 14-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRMPBF - 714983-LT3483ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Charge Pump, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details