Manufacturer: Supertex, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219027-SR037MG
Weight: 139.989945 mg
Number of Outputs: 2
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: MSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1219027-SR037MG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SR037MG |
| Package Type | Other; MSOP |