Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5SYNC#PBF 121792-LT1576CS8-5SYNC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121792-LT1576CS8-5SY NC#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121792-LT1576CS8-5SY NC#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5SYNC#PBF - 121792-LT1576CS8-5SYNC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5SYNC#PBF
121792-LT1576CS8-5SYNC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5SYNC#PBF 121792-LT1576CS8-5SYNC#PBF
Manufacturer: Linear Technology Win Source Part Number: 121792-LT1576CS8-5SY NC#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 121792-LT1576CS8-5SYNC#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 121792-LT1576CS8-5SYNC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8-5SYNC#PBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#PBF - 072264-LT1371CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930AES5#TRMPBF - 041244-LT1930AES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details