Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CS8#TRPBF 121774-LT1495CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121774-LT1495CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.001 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.4μA Channel Output Current: 1.5mA Gain Bandwidth Product (GBP): 2.7kHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121774-LT1495CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.001 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.4μA Channel Output Current: 1.5mA Gain Bandwidth Product (GBP): 2.7kHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CS8#TRPBF - 121774-LT1495CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CS8#TRPBF
121774-LT1495CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CS8#TRPBF 121774-LT1495CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121774-LT1495CS8#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.001 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V Operating Supply Current: 1.4μA Channel Output Current: 1.5mA Gain Bandwidth Product (GBP): 2.7kHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 121774-LT1495CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.001 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 1.4μA
Channel Output Current: 1.5mA
Gain Bandwidth Product (GBP): 2.7kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 121774-LT1495CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495CS8#TRPBF
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
IBIAS 2.50E-5 µA
GBW 0.0027 MHz
Unlock Full Specs
to access all available technical data