Manufacturer: ST-Ericsson Inc
Win Source Part Number: 121676-UCB1400BEFE
Category: Integrated Circuits(ICs)
Family: Interface - CODECs
Packaging: Tray
Type: Audio, AC '97
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP (7x7)
Data Interface: Serial
Voltage - Supply, Analog: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 97 / 91
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 121676-UCB1400BEFE |
| Product Name | Integrated Circuits(ICs) |