Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EMSE#PBF 121654-LTC3864EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121654-LTC3864EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 50kHz to 850kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 60 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121654-LTC3864EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 50kHz to 850kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EMSE#PBF - 121654-LTC3864EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EMSE#PBF
121654-LTC3864EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EMSE#PBF 121654-LTC3864EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 121654-LTC3864EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 50kHz to 850kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MSOP-EP Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 60 V

Manufacturer: Linear Technology
Win Source Part Number: 121654-LTC3864EMSE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 50kHz to 850kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 121654-LTC3864EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EMSE#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#PBF - 020394-LT3463EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LXCUH/TR - 072590-LTC3728LXCUH/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details