Manufacturer: Power-One
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216083-48IMS15-24-2
Features: OCP, OTP, OVP, SCP, UVLO
Length: 50.8 mm
Isolation: Isolated
Height: 10.414 mm
Number of Pins: 9
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 350 mA
Voltage - Output 1: 24 V
Voltage - Output 2: 24 V
Efficiency: 86 %
Output Power: 16.8 W
Output Voltage: 24 V
Width: 40.64 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 75 V
Alternative Parts (Cross-Reference): 48 IMS 15-24-24-9;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 50.8 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 17 W
Max Output Current: 350 mA
Min Input Voltage: 36 V
Max Operating Temperature: 71 °C
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1216083-48IMS15-24-24-9 |
| Product Name | Board Mount Modules - 48IMS15-24-24-9 |
| Package Type | Other; Module |