Manufacturer: White Electronic Designs Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215719-EDI88130LPS2
Packaging: Bulk
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Address Bus Width: 17 b
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1215719-EDI88130LPS25TB |
| Product Name | Memory - RAM - EDI88130LPS25TB |
| Memory Category | SRAM Chip |
| Operating Temperature | -55 C (-67 F) |
| Density | 1000 kbits |