Win Source Electronics Memory - SDRAM - HYB25D512800CE-6 121534-HYB25D512800CE-6

Description
Manufacturer: Qimonda Win Source Part Number: 121534-HYB25D512800C E-6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP II Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qimonda Win Source Part Number: 121534-HYB25D512800C E-6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP II Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - HYB25D512800CE-6 - 121534-HYB25D512800CE-6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - HYB25D512800CE-6
121534-HYB25D512800CE-6
Memory - SDRAM - HYB25D512800CE-6 121534-HYB25D512800CE-6
Manufacturer: Qimonda Win Source Part Number: 121534-HYB25D512800C E-6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 66-TSOP II Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Qimonda
Win Source Part Number: 121534-HYB25D512800CE-6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (64M x 8)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP II
Supply Voltage - Operating: 2.3 V to 2.7 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 121534-HYB25D512800CE-6
Product Name Memory - SDRAM - HYB25D512800CE-6
Memory Category Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PCF8582C-2P - 1236265-PCF8582C-2P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
IT infrastructure Memory - 1452308-EN25Q40A-104GCP - Win Source Electronics
Specs
Memory Category Flash
View Details