Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214557-LTC7851EUHH-
Output Type: PWM
Height: 800 µm
Number of Pins: 58
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: No
Clock Sync: No
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Switching Frequency: 3 MHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000, 8542390000
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 125 °C
Max Junction Temperature (Tj): 125 °C
Max Duty Cycle: 91.5 %
Number of Output Phases: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1214557-LTC7851EUHH-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC7851EUHH-1#PBF |
| Output Polarity | Positive |