Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3718EG#TRPBF 121310-LTC3718EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121310-LTC3718EG#TRP BF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 1.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.75 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121310-LTC3718EG#TRP BF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 1.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.75 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3718EG#TRPBF - 121310-LTC3718EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3718EG#TRPBF
121310-LTC3718EG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3718EG#TRPBF 121310-LTC3718EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121310-LTC3718EG#TRP BF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 1.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.75 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 121310-LTC3718EG#TRPBF
Packaging: Reel - TR
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 1.5 V to 36 V
Number of Outputs: 1
Output Voltage: 0.75 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 121310-LTC3718EG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3718EG#TRPBF
Package Type SSOP; Other; 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IS8#PBF - 020234-LT1172IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CN8 - 072443-LTC1262CN8 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Special Features Multiple Outputs
Output Voltage 12 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8 - 072225-LT1172CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details