Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460EIS8-5#TRPBF 121309-LT1460EIS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121309-LT1460EIS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121309-LT1460EIS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460EIS8-5#TRPBF - 121309-LT1460EIS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460EIS8-5#TRPBF
121309-LT1460EIS8-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1460EIS8-5#TRPBF 121309-LT1460EIS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121309-LT1460EIS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA

Manufacturer: Linear Technology
Win Source Part Number: 121309-LT1460EIS8-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.125%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 5.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 20μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 225μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 121309-LT1460EIS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460EIS8-5#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CS8-5#TRPBF - 134492-LT1019CS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CIS8-10#PBF - 137124-LT1236CIS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460LHS8-2.5#PBF - 123357-LT1460LHS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details