Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8#PBF 121281-LT1097CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121281-LT1097CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.4 V to 40 V, ±1.2 V to 20 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 700kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121281-LT1097CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.4 V to 40 V, ±1.2 V to 20 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 700kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8#PBF - 121281-LT1097CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8#PBF
121281-LT1097CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8#PBF 121281-LT1097CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 121281-LT1097CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.2 V/μs Current - Input Bias: 40pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.4 V to 40 V, ±1.2 V to 20 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 700kHz

Manufacturer: Linear Technology
Win Source Part Number: 121281-LT1097CN8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 40pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.4 V to 40 V, ±1.2 V to 20 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 700kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 121281-LT1097CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097CN8#PBF
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
IBIAS 4.00E-5 µA
GBW 0.7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS8#PBF - 072642-LTC6240IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637HS8#TRPBF - 1058540-LT1637HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1800CS5#TRPBF - 1058786-LT1800CS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRMPBF - 1060036-LT6200CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details