Win Source Electronics Memory - WF128K32N70H1C5 1212405-WF128K32N70H1C5

Description
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212405-WF128K32N70H 1C5 Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 66 Categories: Memory Case / Package: Module Alternative Parts (Cross-Reference): WF128K32N-70H1C5; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212405-WF128K32N70H 1C5 Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 66 Categories: Memory Case / Package: Module Alternative Parts (Cross-Reference): WF128K32N-70H1C5; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - WF128K32N70H1C5 - 1212405-WF128K32N70H1C5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - WF128K32N70H1C5
1212405-WF128K32N70H1C5
Memory - WF128K32N70H1C5 1212405-WF128K32N70H1C5
Manufacturer: White Electronic Designs Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212405-WF128K32N70H 1C5 Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 66 Categories: Memory Case / Package: Module Alternative Parts (Cross-Reference): WF128K32N-70H1C5; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: White Electronic Designs Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212405-WF128K32N70H1C5
Packaging: Bulk
Operating Supply Voltage: 5 V
Number of Pins: 66
Categories: Memory
Case / Package: Module
Alternative Parts (Cross-Reference): WF128K32N-70H1C5;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1212405-WF128K32N70H1C5
Product Name Memory - WF128K32N70H1C5
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products