Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#TRPBF 121229-LTC1553LCG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121229-LTC1553LCG#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121229-LTC1553LCG#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#TRPBF - 121229-LTC1553LCG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#TRPBF
121229-LTC1553LCG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#TRPBF 121229-LTC1553LCG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121229-LTC1553LCG#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 121229-LTC1553LCG#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II
Mounting: SMD (SMT)
Voltage - Input: 5V
Number of Outputs: 1
Output Voltage: 1.8 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 121229-LTC1553LCG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#TRPBF
Package Type SSOP; Other; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF - 020561-LTC3122EDE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-5#TRPBF - 020305-LT1761ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TR - 002753-LT1964ES5-5#TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details