Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CQ#PBF 120946-LT1271CQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120946-LT1271CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, Flyback Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120946-LT1271CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, Flyback Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CQ#PBF - 120946-LT1271CQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CQ#PBF
120946-LT1271CQ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CQ#PBF 120946-LT1271CQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 120946-LT1271CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, Flyback Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 4A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 5-DDPAK Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 60V (Switch) Minimum Input Voltage: 3.5V

Manufacturer: Linear Technology
Win Source Part Number: 120946-LT1271CQ#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost, Flyback
Frequency - Switching: 60kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TA)
Case / Package: 5-DDPAK
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.244V
Maximum Output Voltage: 60V (Switch)
Minimum Input Voltage: 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 120946-LT1271CQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CQ#PBF
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF - 1058264-LT1425CS#TRPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1754ES6-5#TRMPBF - 102185-LTC1754ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8#PBF - 020210-LT1111CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details