Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CDE-2 1209298-LTC6912CDE-2

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209298-LTC6912CDE-2 Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.25mA Amplifier Type: Programmable Gain Slew Rate: 26V/μs Gain Bandwidth Product: 30MHz Voltage - Input Offset: 125μV Current - Output / Channel: 35mA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 10.5V, ±2.7V ~ 5.25V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209298-LTC6912CDE-2 Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.25mA Amplifier Type: Programmable Gain Slew Rate: 26V/μs Gain Bandwidth Product: 30MHz Voltage - Input Offset: 125μV Current - Output / Channel: 35mA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 10.5V, ±2.7V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CDE-2 - 1209298-LTC6912CDE-2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CDE-2
1209298-LTC6912CDE-2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CDE-2 1209298-LTC6912CDE-2
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209298-LTC6912CDE-2 Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.25mA Amplifier Type: Programmable Gain Slew Rate: 26V/μs Gain Bandwidth Product: 30MHz Voltage - Input Offset: 125μV Current - Output / Channel: 35mA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 10.5V, ±2.7V ~ 5.25V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1209298-LTC6912CDE-2
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.25mA
Amplifier Type: Programmable Gain
Slew Rate: 26V/μs
Gain Bandwidth Product: 30MHz
Voltage - Input Offset: 125μV
Current - Output / Channel: 35mA
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 10.5V, ±2.7V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1209298-LTC6912CDE-2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6912CDE-2
Features Single-Supply
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 2.25 milliamps
VOS 0.1250 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1396CS8#PBF - 1058253-LT1396CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#TRPBF - 1058506-LT1632CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IDD#PBF - 1058998-LT1991IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details