Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363IDCB#TRMPBF 1209252-LTC6363IDCB#TRMPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209252-LTC6363IDCB# TRMPBF Packaging: Cut Tape Number of Circuits: 1 Height: 800 µm -3db Bandwidth: 35 MHz Bandwidth: 500 MHz Slew Rate: 75 V/µs Gain Bandwidth Product: 500 MHz Number of Channels: 1 Number of Pins: 8 Input Bias Current: 100 nA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DFN Operating Supply Current: 1.9 mA Output Current per Channel: 55 mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542330000, 8542330000 REACH SVHC: No SVHC Max Supply Voltage: 11 V Min Supply Voltage: 2.8 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 150 °C Max Dual Supply Voltage: 5.5 V Min Dual Supply Voltage: 1.4 V Input Offset Voltage (Vos): 25 µV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209252-LTC6363IDCB# TRMPBF Packaging: Cut Tape Number of Circuits: 1 Height: 800 µm -3db Bandwidth: 35 MHz Bandwidth: 500 MHz Slew Rate: 75 V/µs Gain Bandwidth Product: 500 MHz Number of Channels: 1 Number of Pins: 8 Input Bias Current: 100 nA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DFN Operating Supply Current: 1.9 mA Output Current per Channel: 55 mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542330000, 8542330000 REACH SVHC: No SVHC Max Supply Voltage: 11 V Min Supply Voltage: 2.8 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 150 °C Max Dual Supply Voltage: 5.5 V Min Dual Supply Voltage: 1.4 V Input Offset Voltage (Vos): 25 µV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363IDCB#TRMPBF - 1209252-LTC6363IDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363IDCB#TRMPBF
1209252-LTC6363IDCB#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363IDCB#TRMPBF 1209252-LTC6363IDCB#TRMPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209252-LTC6363IDCB# TRMPBF Packaging: Cut Tape Number of Circuits: 1 Height: 800 µm -3db Bandwidth: 35 MHz Bandwidth: 500 MHz Slew Rate: 75 V/µs Gain Bandwidth Product: 500 MHz Number of Channels: 1 Number of Pins: 8 Input Bias Current: 100 nA Number of Amplifiers: 1 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DFN Operating Supply Current: 1.9 mA Output Current per Channel: 55 mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542330000, 8542330000 REACH SVHC: No SVHC Max Supply Voltage: 11 V Min Supply Voltage: 2.8 V Max Operating Temperature: 85 °C Max Junction Temperature (Tj): 150 °C Max Dual Supply Voltage: 5.5 V Min Dual Supply Voltage: 1.4 V Input Offset Voltage (Vos): 25 µV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209252-LTC6363IDCB#TRMPBF
Packaging: Cut Tape
Number of Circuits: 1
Height: 800 µm
-3db Bandwidth: 35 MHz
Bandwidth: 500 MHz
Slew Rate: 75 V/µs
Gain Bandwidth Product: 500 MHz
Number of Channels: 1
Number of Pins: 8
Input Bias Current: 100 nA
Number of Amplifiers: 1
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DFN
Operating Supply Current: 1.9 mA
Output Current per Channel: 55 mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542330000, 8542330000
REACH SVHC: No SVHC
Max Supply Voltage: 11 V
Min Supply Voltage: 2.8 V
Max Operating Temperature: 85 °C
Max Junction Temperature (Tj): 150 °C
Max Dual Supply Voltage: 5.5 V
Min Dual Supply Voltage: 1.4 V
Input Offset Voltage (Vos): 25 µV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1209252-LTC6363IDCB#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6363IDCB#TRMPBF
Standards RoHS
Source Current (IS) 1.9 milliamps
VOS 0.0250 millivolts
IBIAS 0.1000 µA
GBW 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF - 1058801-LT1803IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028ACN8 - 072167-LT1028ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.4 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#PBF - 072207-LT1124IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012S8#TRPBF - 1057599-LT1012S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details