Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES 1208942-LTC3830ES

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208942-LTC3830ES Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 3V ~ 8V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 95% Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LTC3830 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208942-LTC3830ES Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 3V ~ 8V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 95% Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LTC3830 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES - 1208942-LTC3830ES - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES
1208942-LTC3830ES
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES 1208942-LTC3830ES
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208942-LTC3830ES Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 3V ~ 8V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 95% Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LTC3830 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 200kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208942-LTC3830ES
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 3V ~ 8V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 95%
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LTC3830
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1208942-LTC3830ES
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Special Features Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN#PBF - 020505-LTC1735CGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details