Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#TRPBF 120886-LT1963EST-1.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120886-LT1963EST-1.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120886-LT1963EST-1.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#TRPBF - 120886-LT1963EST-1.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#TRPBF
120886-LT1963EST-1.5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#TRPBF 120886-LT1963EST-1.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120886-LT1963EST-1.5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 120886-LT1963EST-1.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1.5mA to 120mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 120886-LT1963EST-1.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1175CS8#PBF - 020236-LT1175CS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE-1.2#PBF - 110544-LT3022EMSE-1.2#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3119EUFD#PBF - 1072291-LTC3119EUFD#PBF - Win Source Electronics
Specs
Package Type Other; QFN
Output Voltage 18 volts
IOUT 5 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#PBF - 020383-LT3021EDH#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details