Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AIMSE#PBF 1208828-LTC3630AIMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1208828-LTC3630AIMSE #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630A Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 76V Input Voltage MIN: 4V Voltage Input MAX: 76V Alternative Parts (Cross-Reference): PSA60TR; LTC3630AIDHC#TRPBF; LTC3630AIDHC#PBF; Introduction Date: May 29, 2013 ECCN: EAR99 Country of Origin: Malaysia ,Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1208828-LTC3630AIMSE #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630A Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 76V Input Voltage MIN: 4V Voltage Input MAX: 76V Alternative Parts (Cross-Reference): PSA60TR; LTC3630AIDHC#TRPBF; LTC3630AIDHC#PBF; Introduction Date: May 29, 2013 ECCN: EAR99 Country of Origin: Malaysia ,Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AIMSE#PBF - 1208828-LTC3630AIMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AIMSE#PBF
1208828-LTC3630AIMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AIMSE#PBF 1208828-LTC3630AIMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1208828-LTC3630AIMSE #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Family Name: LTC3630A Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 76V Input Voltage MIN: 4V Voltage Input MAX: 76V Alternative Parts (Cross-Reference): PSA60TR; LTC3630AIDHC#TRPBF; LTC3630AIDHC#PBF; Introduction Date: May 29, 2013 ECCN: EAR99 Country of Origin: Malaysia ,Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1208828-LTC3630AIMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LTC3630A
Output Voltage: 0.8V (1.8V, 3.3V, 5V)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 76V
Input Voltage MIN: 4V
Voltage Input MAX: 76V
Alternative Parts (Cross-Reference): PSA60TR; LTC3630AIDHC#TRPBF; LTC3630AIDHC#PBF;
Introduction Date: May 29, 2013
ECCN: EAR99
Country of Origin: Malaysia ,Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1208828-LTC3630AIMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630AIMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data