Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EUF 1208739-LTC3412EUF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208739-LTC3412EUF Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Part Status: Last Time Buy Synchronous Rectifier: Yes Output Current: 2.5A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5V Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Alternative Parts (Cross-Reference): RT8070ZQW; TJ6813GQ; L6928Q1; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 300kHz ~ 4MHz Voltage - Input (Minimum): 2.625V Voltage - Input (Maximum): 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208739-LTC3412EUF Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Part Status: Last Time Buy Synchronous Rectifier: Yes Output Current: 2.5A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5V Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Alternative Parts (Cross-Reference): RT8070ZQW; TJ6813GQ; L6928Q1; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 300kHz ~ 4MHz Voltage - Input (Minimum): 2.625V Voltage - Input (Maximum): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EUF - 1208739-LTC3412EUF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EUF
1208739-LTC3412EUF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EUF 1208739-LTC3412EUF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208739-LTC3412EUF Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Part Status: Last Time Buy Synchronous Rectifier: Yes Output Current: 2.5A Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5V Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Alternative Parts (Cross-Reference): RT8070ZQW; TJ6813GQ; L6928Q1; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 300kHz ~ 4MHz Voltage - Input (Minimum): 2.625V Voltage - Input (Maximum): 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208739-LTC3412EUF
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Part Status: Last Time Buy
Synchronous Rectifier: Yes
Output Current: 2.5A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5V
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-WQFN Exposed Pad
Alternative Parts (Cross-Reference): RT8070ZQW; TJ6813GQ; L6928Q1;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 300kHz ~ 4MHz
Voltage - Input (Minimum): 2.625V
Voltage - Input (Maximum): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1208739-LTC3412EUF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EUF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WQFN Exposed Pad
Life Cycle Stage Last Shipments; Last Time Buy
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF - 100329-LTC1147CS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1628IG-PG#PBF - 020490-LTC1628IG-PG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3505EDD#TRPBF - 072376-LT3505EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details