Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2263IUJ-14 1208370-LTC2263IUJ-14

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208370-LTC2263IUJ-1 4 Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 25M Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208370-LTC2263IUJ-1 4 Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 25M Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2263IUJ-14
1208370-LTC2263IUJ-14
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2263IUJ-14 1208370-LTC2263IUJ-14
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208370-LTC2263IUJ-1 4 Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 25M Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208370-LTC2263IUJ-14
Packaging: Tube
Mounting Style: SMT
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 25M
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1208370-LTC2263IUJ-14
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2263IUJ-14
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 24-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details