Manufacturer: Linear Technology
Win Source Part Number: 120827-LTC1148CS#TRP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 250kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 20 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 120827-LTC1148CS#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1148CS#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 14-SOIC |
| Life Cycle Stage | Maturity; Active |