Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#TRPBF 120826-LT1580CR-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120826-LT1580CR-2.5# TRPBF Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-7 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120826-LT1580CR-2.5# TRPBF Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-7 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#TRPBF - 120826-LT1580CR-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#TRPBF
120826-LT1580CR-2.5#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#TRPBF 120826-LT1580CR-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120826-LT1580CR-2.5# TRPBF Packaging: Reel - TR Applications: Converter, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-7 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 120826-LT1580CR-2.5#TRPBF
Packaging: Reel - TR
Applications: Converter, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 1.79 V to 6 V
Number of Outputs: 1
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-7
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 120826-LT1580CR-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580CR-2.5#TRPBF
Package Type Other; D2PAK-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1377IS8#PBF - 002733-LT1377IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2#TRMPBF - 020308-LT1761ES5-2#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CS8-3.3#TRPBF - 020219-LT1121CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#PBF - 020394-LT3463EDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details