Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS8 1208237-LTC2051IMS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208237-LTC2051IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LTC2051 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 7V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208237-LTC2051IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LTC2051 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS8 - 1208237-LTC2051IMS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS8
1208237-LTC2051IMS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS8 1208237-LTC2051IMS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208237-LTC2051IMS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 850μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 25pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LTC2051 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 7V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208237-LTC2051IMS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 850μA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 2V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 25pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2051
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1208237-LTC2051IMS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2051IMS8
Features Single-Supply
Supply Voltage (VS) 2.7 to 7 volts
Source Current (IS) 0.8500 milliamps
VOS 5.00E-4 millivolts
IBIAS 2.50E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6001IMS8#PBF - 1059947-LT6001IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203CDD#TRPBF - 1060055-LT6203CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#PBF - 1058572-LT1678CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details