Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8 1207173-LTC1150CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207173-LTC1150CS8 Packaging: Tube Mounting Style: SMD Supply Current: 800μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 3V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTC1150 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 32V, ±2.38V ~ 16V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207173-LTC1150CS8 Packaging: Tube Mounting Style: SMD Supply Current: 800μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 3V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTC1150 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 32V, ±2.38V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8 - 1207173-LTC1150CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8
1207173-LTC1150CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8 1207173-LTC1150CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207173-LTC1150CS8 Packaging: Tube Mounting Style: SMD Supply Current: 800μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 3V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LTC1150 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 32V, ±2.38V ~ 16V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207173-LTC1150CS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 800μA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 3V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 10pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1150
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 32V, ±2.38V ~ 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1207173-LTC1150CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CS8
Features Single-Supply
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-5 µA
Unlock Full Specs
to access all available technical data