Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8 1207172-LTC1150CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207172-LTC1150CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 800μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 3V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: LTC1150 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 32V, ±2.38V ~ 16V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207172-LTC1150CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 800μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 3V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: LTC1150 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 32V, ±2.38V ~ 16V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8 - 1207172-LTC1150CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8
1207172-LTC1150CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8 1207172-LTC1150CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207172-LTC1150CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 800μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 3V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: LTC1150 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 32V, ±2.38V ~ 16V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207172-LTC1150CN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 800μA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 3V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 10pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: LTC1150
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 32V, ±2.38V ~ 16V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1207172-LTC1150CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1150CN8
Features Single-Supply
Supply Voltage (VS) 4.75 to 32 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IMS8#TRPBF - 1059010-LT1994IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020IDD#PBF - 1060005-LT6020IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.0900 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CS8#TRPBF - 1058531-LT1636CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020IDD#PBF - 1060005-LT6020IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.0900 milliamps
VOS 0.0200 millivolts
View Details