Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CN8-3.3 1207148-LTC1147CN8-3.3

Description
Manufacturer: Linear Technology Win Source Part Number: 1207148-LTC1147CN8-3 .3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1147-3.3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP1148AR-3.3; ADP1148AR-3.3-REEL; ADP1148ARZ-3.3-REEL; Introduction Date: July 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1207148-LTC1147CN8-3 .3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1147-3.3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP1148AR-3.3; ADP1148AR-3.3-REEL; ADP1148ARZ-3.3-REEL; Introduction Date: July 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CN8-3.3 - 1207148-LTC1147CN8-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CN8-3.3
1207148-LTC1147CN8-3.3
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CN8-3.3 1207148-LTC1147CN8-3.3
Manufacturer: Linear Technology Win Source Part Number: 1207148-LTC1147CN8-3 .3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 3.5 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1147-3.3 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-PDIP Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): ADP1148AR-3.3; ADP1148AR-3.3-REEL; ADP1148ARZ-3.3-REEL; Introduction Date: July 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1207148-LTC1147CN8-3.3
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable
Supply Voltage: 3.5 V ~ 14 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC1147-3.3
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): ADP1148AR-3.3; ADP1148AR-3.3-REEL; ADP1148ARZ-3.3-REEL;
Introduction Date: July 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1207148-LTC1147CN8-3.3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CN8-3.3
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#TRPBF - 1058232-LT1375IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details