Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW 1207059-LTC1051CSW

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207059-LTC1051CSW Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1051 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207059-LTC1051CSW Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1051 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW - 1207059-LTC1051CSW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW
1207059-LTC1051CSW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW 1207059-LTC1051CSW
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207059-LTC1051CSW Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1051 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207059-LTC1051CSW
Packaging: Tube
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 4V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 15pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1051
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1207059-LTC1051CSW
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CSW
Features Single-Supply
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.50E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787IS8#TRPBF - 1058731-LT1787IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004HMS8#PBF - 1059959-LT6004HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CMS8#PBF - 1059957-LT6004CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details