Win Source Electronics Newest Parts - LTC1050CS8 1207055-LTC1050CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207055-LTC1050CS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LTC1050 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207055-LTC1050CS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LTC1050 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC1050CS8 - 1207055-LTC1050CS8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC1050CS8
1207055-LTC1050CS8
Newest Parts - LTC1050CS8 1207055-LTC1050CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207055-LTC1050CS8 Packaging: Tube Mounting Style: SMD Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 4V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LTC1050 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207055-LTC1050CS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 1mA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 4V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 10pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1050
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1207055-LTC1050CS8
Product Name Newest Parts - LTC1050CS8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#TRPBF - 1057812-LT1112IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1192CS8#PBF - 1058004-LT1192CS8#PBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range General Purpose
View Details
Linear - Linear - Comparators - LT1671CS8#TRPBF - 1058560-LT1671CS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#TRPBF - 1057875-LT1124IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details