Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8 1207050-LTC1047CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207050-LTC1047CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 60μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 0.2V/μs Gain Bandwidth Product: 200kHz Current - Input Bias: 5pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTC1047 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207050-LTC1047CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 60μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 0.2V/μs Gain Bandwidth Product: 200kHz Current - Input Bias: 5pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTC1047 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8 - 1207050-LTC1047CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8
1207050-LTC1047CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8 1207050-LTC1047CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207050-LTC1047CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 60μA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 0.2V/μs Gain Bandwidth Product: 200kHz Current - Input Bias: 5pA Voltage - Input Offset: 3μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LTC1047 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207050-LTC1047CN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 60μA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 0.2V/μs
Gain Bandwidth Product: 200kHz
Current - Input Bias: 5pA
Voltage - Input Offset: 3μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1047
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 16V, ±2.38V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1207050-LTC1047CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1047CN8
Features Single-Supply
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0030 millivolts
IBIAS 5.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CN8 - 072238-LT1223CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5 - 089630-LTC2050IS5 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details