Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207033-LTC1042MJ8
Packaging: Tube
Mounting Style: Through Hole
Output Type: TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-CDIP
Current - Input Bias (Maximum): 300pA at ±5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1042
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.8V ~ 16V
Current - Quiescent (Maximum): 3mA
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1207033-LTC1042MJ8 |
| Product Name | Linear - Linear - Comparators - LTC1042MJ8 |
| Features | Single-Supply |