Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS 1206982-LT6550IMS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206982-LT6550IMS Packaging: Tube Mounting Style: SMD Applications: Voltage Feedback Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Supply Current: 8.5mA Slew Rate: 600V/μs Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LT6550 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206982-LT6550IMS Packaging: Tube Mounting Style: SMD Applications: Voltage Feedback Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Supply Current: 8.5mA Slew Rate: 600V/μs Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LT6550 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS - 1206982-LT6550IMS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS
1206982-LT6550IMS
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS 1206982-LT6550IMS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206982-LT6550IMS Packaging: Tube Mounting Style: SMD Applications: Voltage Feedback Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Supply Current: 8.5mA Slew Rate: 600V/μs Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP Manufacturer Homepage: www.linear.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: LT6550 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206982-LT6550IMS
Packaging: Tube
Mounting Style: SMD
Applications: Voltage Feedback
Output Type: Rail-to-Rail
-3db Bandwidth: 90MHz
Supply Current: 8.5mA
Slew Rate: 600V/μs
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LT6550
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 12.6V, ±1.5V ~ 6.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1206982-LT6550IMS
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6550IMS
Operating Range Voltage Feedback
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#TRPBF - 1058573-LT1678CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1719CS8#TRPBF - 1058587-LT1719CS8#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#TRPBF - 1057598-LT1012IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details