Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8 1206928-LT6200CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206928-LT6200CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20mA Amplifier Type: Buffer Slew Rate: 50V/μs Gain Bandwidth Product: 165MHz Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Current - Output / Channel: 90mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT6200 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206928-LT6200CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20mA Amplifier Type: Buffer Slew Rate: 50V/μs Gain Bandwidth Product: 165MHz Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Current - Output / Channel: 90mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT6200 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8 - 1206928-LT6200CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8
1206928-LT6200CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8 1206928-LT6200CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206928-LT6200CS8 Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 20mA Amplifier Type: Buffer Slew Rate: 50V/μs Gain Bandwidth Product: 165MHz Current - Input Bias: 23μA Voltage - Input Offset: 2.5mV Current - Output / Channel: 90mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LT6200 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206928-LT6200CS8
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 20mA
Amplifier Type: Buffer
Slew Rate: 50V/μs
Gain Bandwidth Product: 165MHz
Current - Input Bias: 23μA
Voltage - Input Offset: 2.5mV
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LT6200
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 12.6V, ±1.25V ~ 6.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206928-LT6200CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS8
Features Single-Supply
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
IBIAS 23 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1496CN - 072278-LT1496CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8#TRPBF - 1061242-LTC2050HVCS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#TRPBF - 1058571-LT1677IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details