Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7016M-TE1 1206900-NJU7016M-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206900-NJU7016M-TE1 Operating Supply Voltage: 5 V Number of Elements: 2 Power Dissipation: 300 mW Slew Rate: 1 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 55 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJU7016M(TE1); Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1 V Max Operating Temperature: 85 °C Nominal Supply Current: 800 µA Voltage Gain: 70 dB Input Offset Voltage (Vos): 10 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206900-NJU7016M-TE1 Operating Supply Voltage: 5 V Number of Elements: 2 Power Dissipation: 300 mW Slew Rate: 1 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 55 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJU7016M(TE1); Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1 V Max Operating Temperature: 85 °C Nominal Supply Current: 800 µA Voltage Gain: 70 dB Input Offset Voltage (Vos): 10 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7016M-TE1 - 1206900-NJU7016M-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7016M-TE1
1206900-NJU7016M-TE1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7016M-TE1 1206900-NJU7016M-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206900-NJU7016M-TE1 Operating Supply Voltage: 5 V Number of Elements: 2 Power Dissipation: 300 mW Slew Rate: 1 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 55 dB Input Bias Current: 1 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): NJU7016M(TE1); Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1 V Max Operating Temperature: 85 °C Nominal Supply Current: 800 µA Voltage Gain: 70 dB Input Offset Voltage (Vos): 10 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206900-NJU7016M-TE1
Operating Supply Voltage: 5 V
Number of Elements: 2
Power Dissipation: 300 mW
Slew Rate: 1 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 55 dB
Input Bias Current: 1 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): NJU7016M(TE1);
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 800 µA
Voltage Gain: 70 dB
Input Offset Voltage (Vos): 10 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206900-NJU7016M-TE1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7016M-TE1
Standards RoHS
Supply Voltage (VS) 5 volts
VOS 10 millivolts
IBIAS 1.00E-6 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8 - 089081-LT1013DS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DN8 - 060763-OP07DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0020 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CN8 - 072276-LT1490CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS6#TRPBF - 1061241-LTC2050HVCS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details