Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB 1206888-LT6000IDCB

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206888-LT6000IDCB Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 15μA Amplifier Type: General Purpose Slew Rate: 0.018V/μs Gain Bandwidth Product: 60kHz Current - Input Bias: 12nA Voltage - Input Offset: 500μV Current - Output / Channel: 10mA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206888-LT6000IDCB Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 15μA Amplifier Type: General Purpose Slew Rate: 0.018V/μs Gain Bandwidth Product: 60kHz Current - Input Bias: 12nA Voltage - Input Offset: 500μV Current - Output / Channel: 10mA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB - 1206888-LT6000IDCB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB
1206888-LT6000IDCB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB 1206888-LT6000IDCB
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206888-LT6000IDCB Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 15μA Amplifier Type: General Purpose Slew Rate: 0.018V/μs Gain Bandwidth Product: 60kHz Current - Input Bias: 12nA Voltage - Input Offset: 500μV Current - Output / Channel: 10mA Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 1.8V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206888-LT6000IDCB
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 15μA
Amplifier Type: General Purpose
Slew Rate: 0.018V/μs
Gain Bandwidth Product: 60kHz
Current - Input Bias: 12nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 10mA
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 6-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1206888-LT6000IDCB
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6000IDCB
Features Single-Supply
Supply Voltage (VS) 1.8 to 18 volts
Source Current (IS) 0.0150 milliamps
VOS 0.5000 millivolts
IBIAS 0.0120 µA
Unlock Full Specs
to access all available technical data